CEN - EN ISO 15236-3
Steel cord conveyor belts - Part 3: Special safety requirements for belts for use in underground installations
| Organization: | CEN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This document specifies the performance and constructional requirements applicable to conveyor belts for underground mining having steel cords in the longitudinal direction as reinforcement. The requirements for design and construction apply to the design of single belts, as well as the design of complete type series such as those covered in ISO 15236-2.
Steel cord belts in accordance with this document are intended for use underground in coal mines and in other applications where the highest demands for safety against fire and explosion hazards have to be complied with.
NOTE At present, the requirements can only be met by the use of compounds based on chloroprene rubber for the covers, as well as for the bonding rubber
Document History