SNV - SN EN ISO 15493/A1

Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series; Amendment A1

active, Most Current
Organization: SNV
Publication Date: 1 June 2017
Status: active
Page Count: 10
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

SN EN ISO 15493/A1
June 1, 2017
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series; Amendment A1
A description is not available for this item.
September 1, 2003
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003)
A description is not available for this item.
Advertisement