MSFC-SPEC-708 REV A

SPECIFICATION FOR IDENTIFICATION MARKERS FOR SPACE SYSTEMS ELECTRICAL HARNESSES

active, Most Current
Organization: MSFC
Publication Date: 1 August 2007
Status: active
Page Count: 13
scope:

General - This specification covers the requirements for identification markers for use on space systems electrical cable harnesses.

Applicability - The identification markers are intended for use on electrical cable harnesses utilized in space systems both inside crew compartments and exposed to the outside space environment over the temperature range of -55ºC to +200ºC. The identification markers may also be used at temperatures down to -173ºC if they are not subjected to flexing.

Types - The identification markers shall be furnished in two types as defined below:

Type I - Tie-on markers for use on .25-inch and larger diameter cables and cable harnesses.

Type II - Heat shrinkable markers for use on .45-inch and smaller diameter cables and cable harnesses.

intended Use:

Identification markers described herein are intended for use on space systems electrical cable harness assemblies both inside crew compartments and exposed to the outside space environment over... View More

Document History

MSFC-SPEC-708 REV A
August 1, 2007
SPECIFICATION FOR IDENTIFICATION MARKERS FOR SPACE SYSTEMS ELECTRICAL HARNESSES
General – This specification covers the requirements for identification markers for use on space systems electrical cable harnesses. Applicability – The identification markers are intended for use...
July 1, 1981
SPECIFICATION FOR IDENTIFICATION MARKERS FOR SPACE SYSTEMS ELECTRICAL HARNESSES
A description is not available for this item.

References

Advertisement