DSF/FPREN 50655-1
Electric cables – Accessories – Material characterization – Part 1: Fingerprinting for resinous compounds
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This European Standard specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical insulation and/or mechanical protection in cable accessories covered by EN 50393, HD 629.1 and HD 629.2, for low and medium voltage up to 20,8/36 (42) kV. Fingerprinting testing of materials does not have a mandatory link to type testing of accessories. It is regarded as stand-alone tests, but it may be carried out in combination with the accessory type tests. NOTE - Information on health and safety is given in Annex A.
Document History