DS/ISO 17772-1

Energy performance of buildings – Indoor environmental quality – Part 1: Indoor environmental input parameters for the design and assessment of energy performance of buildings

active, Most Current
Organization: DS
Publication Date: 26 June 2017
Status: active
Page Count: 72
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

ISO 17772-1:2017 specifies requirements for indoor environmental parameters for thermal environment, indoor air quality, lighting and acoustics and specifies how to establish these parameters for building system design and energy performance calculations. It includes design criteria for the local thermal discomfort factors, draught, radiant temperature asymmetry, vertical air temperature differences and floor surface temperature. ISO 17772-1:2017 is applicable where the criteria for indoor environment are set by human occupancy and where the production or process does not have a major impact on indoor environment. It also specifies occupancy schedules to be used in standard energy calculations and how different categories of criteria for the indoor environment can be used. The criteria in ISO 17772-1:2017can also be used in national calculation methods. ISO 17772-1:2017 sets criteria for the indoor environment based on existing standards and reports (listed in Clause 2 and the Bibliography). The document does not specify design methods, but gives input parameters to the design of building envelope, heating, cooling, ventilation and lighting.

Document History

DS/ISO 17772-1
June 26, 2017
Energy performance of buildings – Indoor environmental quality – Part 1: Indoor environmental input parameters for the design and assessment of energy performance of buildings
ISO 17772-1:2017 specifies requirements for indoor environmental parameters for thermal environment, indoor air quality, lighting and acoustics and specifies how to establish these parameters for...
Energy performance of buildings -- Indoor environmental Quality -- Part 1: Indoor environmental input parameters for the design and assessment of energy performance of buildings
This International Standard deals with the indoor environmental parameters for thermal environment, indoor air quality, lighting and acoustic. -- This standard specifies how to establish indoor...
Advertisement