BSI - 17/30363521 DC

Draft BS EN 6049-009 Aerospace series — Electrical cables, installation — Protection sleeve in meta-aramid fibres — Part 009 Self-wrapping fire protection sleeve, flexible, post installation, operating temperature from - 55 °C to 260 °C — Product standard

pending
Organization: BSI
Publication Date: 30 June 2017
Status: pending
Page Count: 12
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Rubber and plastics): 49.025.40
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

17/30363521 DC
June 30, 2017
Draft BS EN 6049-009 Aerospace series — Electrical cables, installation — Protection sleeve in meta-aramid fibres — Part 009 Self-wrapping fire protection sleeve, flexible, post installation, operating temperature from - 55 °C to 260 °C — Product standard
A description is not available for this item.
April 30, 2016
Aerospace series — Electrical cables, installation — Protection sleeve in meta-aramid fibres Part 009: Self-wrapping fire protection sleeve, flexible, post installation, operating temperature from -55 °C to 260 °C — Product standard
A description is not available for this item.

References

Advertisement