CEN - EN 4802

Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in nickel alloy - Inch series

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications.

Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).

NOTE Assembly in accordance with TR 4815.

Document History

EN 4802
May 1, 2017
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in nickel alloy - Inch series
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa;...

References

Advertisement