DS/ISO 19403-7

Paints and varnishes – Wettability – Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)

active, Most Current
Organization: DS
Publication Date: 3 July 2017
Status: active
Page Count: 22
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

ISO 19403-7:2017 specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding angles of the drop rolling off can also be determined. The roll-off angle plays a role when evaluating, for example, easy-to-clean or anti-adherent surfaces.

Document History

DS/ISO 19403-7
July 3, 2017
Paints and varnishes – Wettability – Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)
ISO 19403-7:2017 specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding angles of the drop...
Advertisement