DSF/FPREN 62841-3-14

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-14: Particular requirements for transportable drain cleaners

inactive
Organization: DS
Status: inactive
Page Count: 24
scope:

This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to drain cleaners. NOTE 101 Drain cleaners are also known as pipe cleaners. This standard does not apply to hand-held drain cleaners. NOTE 102 Hand-held drain cleaners will be covered by a future part of IEC 62841-2. This standard does not apply to high pressure cleaners to clean drains. NOTE 103 High pressure cleaners are covered by IEC 60335-2-79. This standard does not apply to machines that use a solid rod to clean drains.

Document History

December 19, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-14: Particular requirements for transportable drain cleaners
IEC 62841-3-14:2017 applies to transportable drain cleaners. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-14: Particular requirements for transportable drain cleaners
IEC 62841-3-14:2017 applies to transportable drain cleaners. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-14: Particular requirements for transportable drain cleaners
IEC 62841-3-14:2017 applies to transportable drain cleaners. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not...
DSF/FPREN 62841-3-14
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-14: Particular requirements for transportable drain cleaners
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to drain cleaners. NOTE 101 Drain cleaners are also known as pipe cleaners. This standard does not...
Advertisement