DS/EN ISO 19020

Microbiology of the food chain – Horizontal method for the immunoenzymatic detection of staphylococcal enterotoxins in foodstuffs (ISO 19020:2017)

active, Most Current
Organization: DS
Publication Date: 3 July 2017
Status: active
Page Count: 36
ICS Code (Food microbiology): 07.100.30
scope:

ISO 19020:2017 specifies a screening method for the detection of staphylococcal enterotoxins SEA, SEB, SECs, SED and SEE in foodstuffs. It consists of two main steps: a) extraction followed by a concentration based on dialysis principle; and b) an immunoenzymatic detection using commercially available detection kits. ISO 19020:2017 is applicable to the screening of staphylococcal enterotoxins SEA to SEE in products intended for human consumption. Other staphylococcal enterotoxins such as types SEG, SEH, SEI, SER, SES and SET can also cause illness. Due to the lack of commercially available detection kits, ISO 19020:2017 is applicable only to types SEA to SEE, but may apply to other types of toxins, subject to validation of the method.

Document History

DS/EN ISO 19020
July 3, 2017
Microbiology of the food chain – Horizontal method for the immunoenzymatic detection of staphylococcal enterotoxins in foodstuffs (ISO 19020:2017)
ISO 19020:2017 specifies a screening method for the detection of staphylococcal enterotoxins SEA, SEB, SECs, SED and SEE in foodstuffs. It consists of two main steps: a) extraction followed by a...
Microbiology of the food chain -- Horizontal method for the immunoenzymatic detection of staphylococcal enterotoxins in foodstuffs
This document specifies a screening method for the detection of staphylococcal enterotoxins SEA, SEB, SECs, SED and SEE in foodstuffs. It consists of two main steps: (a) extraction followed by a...
Microbiology of food chain – Horizontal method for the immunoenzymatic detection of staphylococcal enterotoxins in foodstuffs (ISO/DIS 19020:2016)
This document specifies a screening method for the detection of staphylococcal enterotoxins SEA, SEB, SECs, SED and SEE (SEA to SEE) in the food stuff. The Standard consists of two main steps (i)...
Advertisement