DS/EN 13480-6

Metallic industrial piping – Part 6: Additional requirements for buried piping

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 July 2017
Status: active
Page Count: 39
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts of EN 13480. Where buried piping subject to this standard connects to piping installed under other jurisdiction such as pipelines, the transition should be made at a closing element e.g. an isolating or regulating valve separating the two sections. This should be close to the boundary of the industrial site, but may be inside or outside the boundary. Operating temperature up to 75 °C. NOTE - For higher temperatures reference should be made to EN 13941+A1:2010, but it should be kept in mind, that CEN/TC 107 only deals with pre-insulated piping with temperatures up to 140 °C and diameters up to 800 mm, which is state of the art for these products.

Document History

September 17, 2019
Metallic industrial piping – Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
April 23, 2019
Metallic industrial piping – Part 6: Additional requirements for buried piping
This European Standard specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other...
DS/EN 13480-6
July 4, 2017
Metallic industrial piping – Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
October 13, 2016
Metallic industrial piping – Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
August 2, 2016
Metallic industrial piping – Part 6: Additional requirements for buried piping
This European Standard specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other...
December 10, 2014
Metallic industrial piping – Part 6: Additional requirements for buried piping
This European Standard specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other...
October 31, 2013
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
August 1, 2012
Metallic industrial piping – Part 6: Additional requirements for buried piping
This European Standard specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other...
January 4, 2006
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
July 28, 2004
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
Metallic industrial piping – Part 6: Additional requirements for buried piping
This European Standard specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other...
Metallic industrial piping - Part 6: Additional requirements for buried piping
This European Standard specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other...
Advertisement