DS/EN 62612/A11
Self-ballasted LED lamps for general lighting services with supply voltages > 50 V – Performance requirements
| Organization: | DS |
| Publication Date: | 3 July 2017 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Lamps in general): | 29.140.01 |
scope:
IEC 62612:2013 specifies the performance requirements, together with the test methods and conditions, required to show compliance of LED lamps with integral means for stable operation, intended for domestic and similar general lighting purposes, having: - a rated power up to 60 W; - a rated voltage of > 50 V a.c. up to 250 V a.c.; - a lamp cap as listed in IEC 62560. This first edition of IEC 62612 cancels and replaces IEC/PAS 62612. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to IEC/PAS 62612. a) The standard explicitly states that real life time tests are not part of the test regime. Instead, a period of up to 6 000 h is chosen in order to assess manufacturers' claims of maintenance. b) Technical features have been adapted to IEC/PAS 62717 (performance of LED modules) as far as possible. Examples are the family approach and the temperature measuring point. c) Marking requirements are shifted from the product to the packaging. d) The number of lamps to be tested is made test specific, not general. e) First requirements are given for setting the colour for colour adjustable lamps and the luminous flux level of dimmable lamps. f) The structure of tests is clearly divided between requirement and compliance. g) Statistical compliance is separated into individual and average. h) Light output requirements are extended to luminous intensity distribution, peak intensity, beam angle and efficacy. i) The use of the terms 'correlated colour temperature' and 'chromaticity coordinates' is corrected. j) The number of tolerance categories is reduced from 8 to 4, and split between initial and maintained values. k) Colour rendering is differently assessed at initial and maintained state. l) Three lumen maintenance categories are given instead of five. m) The endurance tests are completely re-established. n) The verification (formerly: assessment) clause is completed. o) Informati ...
Document History