DS/ISO 19403-3

Paints and varnishes – Wettability – Part 3: Determination of the surface tension of liquids using the pendant drop method

active, Most Current
Organization: DS
Publication Date: 3 July 2017
Status: active
Page Count: 20
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

ISO 19403-3:2017 specifies a test method to measure the surface tension of liquids with an optical method using the pendant drop. The method can be applied for the characterization of liquid coating materials. The applicability can be restricted for liquids with non-Newtonian rheology[1]. NOTE - For other methods to determine the surface tension, see e.g. EN 14370 and ISO 1409. [1] This term is defined in DIN 1342-1.

Document History

DS/ISO 19403-3
July 3, 2017
Paints and varnishes – Wettability – Part 3: Determination of the surface tension of liquids using the pendant drop method
ISO 19403-3:2017 specifies a test method to measure the surface tension of liquids with an optical method using the pendant drop. The method can be applied for the characterization of liquid coating...
Advertisement