CEN - EN ISO 15005
Road vehicles - Ergonomic aspects of transportation and control systems - Dialogue management principles and compliance procedures
| Organization: | CEN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This document specifies ergonomic principles for the design of the dialogues that take place between the driver of a road vehicle and the vehicle's transport information and control systems (TICS) while the vehicle is in motion. It also specifies compliance verification conditions for the requirements related to these principles.
This document is applicable to TICS consisting of either single or multiple devices, which can be either independent or interconnected. It is not applicable to TICS without dialogues, TICS failures or malfunctions, or controls or displays used for non-TICS functions.
The requirements and recommendations of this document can be reconsidered for drivers with special needs.
Document History