ETSI - TR 103 445
Digital Enhanced Cordless Telecommunications (DECT); DECT security technical review; Security review and assessment 2017
| Organization: | ETSI |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 42 |
scope:
The scope of the present document is documenting the review of DECT security procedures done during year 2017. The present document is structured as two different parts:
• A security overview and assessment, addressed to the general public, which presents a general description of the different DECT security elements and, for each of them, an assessment with specific recommendations to implementers, including identification of possible threats (when applicable). This part of the study is covered by clause 4 of the present document.
• A detailed description of the improvements in security procedures introduced in the revisions of the DECT common interface (ETSI EN 300 175 series [i.1] to [i.8]) and the Generic Access Profile (ETSI EN 300 444 [i.9]) released in year 2017 (version 2.7.1 of ETSI EN 300 175 [i.1] to [i.8]) and version 2.5.1 of Generic Access Profile ETSI EN 300 444 [i.9]). This part of the study is covered by clause 5 of the present document and is mostly addressed to DECT manufacturers and TC DECT participants.
Document History