DSF/FPREN 1621-3

Motorcyclists' protective clothing against mechanical impact – Part 3: Motorcyclists' chest protectors – Requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies the minimum coverage to be provided by motorcyclists' chest protectors. This European Standard contains the requirements for the performance of the protectors under impact and details of the test methods, requirements for sizing, ergonomic requirements, and requirements for innocuousness, labelling and the provision of information. NOTE - that this European Standard defines a product which provides limited protection against mechanical impacts and falls to the chest. If the product is only intended to protect against lofted stones (commonly used in Motocross riding) readers are invited to refer to EN 14021:2003 instead.

Document History

January 2, 2019
Motorcyclists' protective clothing against mechanical impact - Part 3: Motorcyclists' chest protectors - Requirements and test methods
A description is not available for this item.
DSF/FPREN 1621-3
Motorcyclists' protective clothing against mechanical impact – Part 3: Motorcyclists' chest protectors – Requirements and test methods
This European Standard specifies the minimum coverage to be provided by motorcyclists’ chest protectors. This European Standard contains the requirements for the performance of the protectors under...
Motorcyclists' protective clothing against mechanical impact - Part 3: Requirements and test methods for chest protectors
This European Standard specifies the minimum coverage to be provided by motorcyclists' chest protectors. This European Standard contains the requirements for the performance of the protectors under...
Advertisement