DS/EN 62325-451-4

Framework for energy market communications – Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market

active, Most Current
Organization: DS
Publication Date: 10 July 2017
Status: active
Page Count: 65
ICS Code (Telecontrol. Telemetering): 33.200
scope:

IEC 62325-451-4:2017(E) specifies a package for the settlement and reconciliation business process and the associated document contextual model, assembly model and XML schema for use within European style markets. Is based on the European style market profile (ESMP) (IEC 62325-351) and provides a uniform layout for the transmission of aggregated data in order to settle the electricity market. The purpose of this document is only to enable the information exchange necessary to carry out the computation of settlement and reconciliation. This new edition includes the following significant technical changes with respect to the previous edition: - removal of the attributes “quantity” and “secondary quantity” of the class “Point”; - introduction of the classes “Quantity” and "Reason" from IEC 62351-351 UML package.

Document History

DS/EN 62325-451-4
July 10, 2017
Framework for energy market communications – Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market
IEC 62325-451-4:2017(E) specifies a package for the settlement and reconciliation business process and the associated document contextual model, assembly model and XML schema for use within European...
April 8, 2015
Framework for energy market communications – Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market
IEC 62325-451-4:2014 specifies a package for the settlement and reconciliation business process and the associated document contextual model, assembly model and XML schema for use within European...
Framework for energy market communications - Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market
Based on the European style market profile (IEC 62325-351), this particular International Standard specifies a package for the settlement and reconciliation business process and the associated...
Advertisement