DS/EN 61954/A2

Static VAR compensators (SVC) – Testing of thyristor valves

inactive, Most Current
Organization: DS
Publication Date: 10 July 2017
Status: inactive
Page Count: 10
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Thyristors): 31.080.20
scope:

This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). Clauses 4 to 7 detail the type tests, i.e. tests which are carried out to verify that the valve design meets the requirements specified. Clause 8 covers the production tests, i.e. tests which are carried out to verify proper manufacturing. Clauses 9 and 10 detail optional tests, i.e. tests additional to the type and production tests.

Document History

DS/EN 61954/A2
July 10, 2017
Static VAR compensators (SVC) – Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
October 9, 2013
Static VAR compensators (SVC) – Testing of thyristor valves
IEC 61954:2011 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC)...
August 4, 2011
Static VAR compensators (SVC) – Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
June 18, 2003
Power electronics for electrical transmission and distribution systems - Testing of thyristor valves for static VAR compensators
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
December 15, 2000
Power electronics for electrical transmission and distribution systems - Testing of thyristor valves for static VAR compensators
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
Static VAR compensators (SVC) - Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
Static VAR compensators (SVC) - Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
Static VAR compensators (SVC) - Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
Advertisement