CEN - EN ISO 14373
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
inactive
| Organization: | CEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Welding processes): | 25.160.10 |
Document History
January 1, 2024
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
This document specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic-coated or weldable non-metallic-coated low-carbon steel, comprising two or...
March 1, 2015
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm, for the following materials:
— uncoated steels;
— hot-dip zinc or iron-zinc alloy...
EN ISO 14373
June 1, 2007
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
A description is not available for this item.