CEN - EN ISO 80369-7
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of SMALL-BORE CONNECTOR
EXAMPLES Hypodermic syringes and needles or intravascular (IV) cannulae with male and female LUER SLIPCONNECTORS AND LUER LOCK CONNECTORS.
NOTE 1 The LUER CONNECTOR was originally designed for use at pressures up to 300 kPa.
This part of ISO 80369 does not specify requirements for the MEDICAL DEVICES or ACCESSORIES that use these CONNECTORS. Such requirements are given in particular International Standards for specific MEDICAL DEVICES or ACCESSORIES.
This part of ISO 80369 does not specify requirements for the following SMALL-BORE
- haemodialyser, haemodiafilter and haemofilter blood compartment ports (ISO 8637 and applicable portion of ISO 8638 referencing blood compartment ports);
- haemodialysis, haemodiafiltration and haemofiltration equipment connectors (ISO 8637);
- infusion system closure piercing connectors (ISO 8536‑4).
NOTE 2 MANUFACTURERS are encouraged to incorporate the small-bore CONNECTOR
NOTE 3 ISO 80369‑1:2010, 5.8, specifies alternative methods of compliance with ISO 80369‑1:2010, for SMALL-BORE CONNECTOR
Document History