CEN - EN 12831-1
Energy performance of buildings - Method for calculation of the design heat load - Part 1: Space heating load, Module M3-3
| Organization: | CEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard covers methods for the calculation of the design heat load for single rooms, building entities and buildings, where the design heat load is defined as the heat supply (power) needed to maintain the required internal design temperature under design external conditions.
Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.
NOTE 1 In CEN ISO/TR 52000-2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.
NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.
Document History