TSE - TS 13134

Accreditation for microbiological laboratories-Guidance on the application of EN ISO/IEC 17025 General requirements for the competence of testing and calibration laboratories

active, Most Current
Organization: TSE
Publication Date: 24 February 2005
Status: active
ICS Code (Terminology (principles and coordination)): 01.020
ICS Code (Standardization. General rules): 01.120
scope:

Bu kilavuz, hem denetcilere ve hem de mikrobiyolojik deneylerigerceklestiren l?boratuvarlara belirli rehberlik saglayarak, ISO17025 standardini tamamlamaktadir. Bu standard, malzemeler,mamuller ve maddelerin incelenmesini yapan kimseler icin ISO17025?in yorumlanmasi konusunda cok ayrintili bir rehberliksaglamaktadir.

Document History

TS 13134
February 24, 2005
Accreditation for microbiological laboratories-Guidance on the application of EN ISO/IEC 17025 General requirements for the competence of testing and calibration laboratories
Bu kilavuz, hem denetcilere ve hem de mikrobiyolojik deneylerigerceklestiren l?boratuvarlara belirli rehberlik saglayarak, ISO17025 standardini tamamlamaktadir. Bu standard, malzemeler,mamuller ve...
Advertisement