TSE - TS EN 61508-6
Functional safety of electrical/electronic/programmable electronic safety-related systems -- Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3
inactive
| Organization: | TSE |
| Publication Date: | 10 April 2007 |
| Status: | inactive |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Bu standard, IEC 61508-2 ve IEC 61508-3 standardlarina iliskinbilgileri ve klavuzlari kapsar
Document History
July 13, 2010
Functional safety of electrical/electronic/programmable electronic safety-related systems -Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3
A description is not available for this item.
TS EN 61508-6
April 10, 2007
Functional safety of electrical/electronic/programmable electronic safety-related systems -- Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3
Bu standard, IEC 61508-2 ve IEC 61508-3 standardlarina iliskinbilgileri ve klavuzlari kapsar
November 11, 2002
Functional safety of electrical/electronic/programmable electronic safety-related systems - Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3 (IEC 61508-6:2000) / Note: Endorsement notice
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...