TSE - TS EN 61442

Test methods for accessories for power cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)

active, Most Current
Organization: TSE
Publication Date: 19 June 2007
Status: active
ICS Code (Cables): 29.060.20
ICS Code (Electrical and electronic testing): 19.080
scope:

Bu standard, beyan gerilimleri 6 (7,2) kV?dan 36 (42) kV?a kadarolan guc kablolarinin yardimci donanimlarinin tip deneyleri icinkullanilan deney metotlarini kapsar.

Document History

TS EN 61442
June 19, 2007
Test methods for accessories for power cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, beyan gerilimleri 6 (7,2) kV?dan 36 (42) kV?a kadarolan guc kablolarinin yardimci donanimlarinin tip deneyleri icinkullanilan deney metotlarini kapsar.
Advertisement