TSE - TS EN 12286/A1
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Presentation of reference measurement procedures
inactive
| Organization: | TSE |
| Publication Date: | 24 December 2007 |
| Status: | inactive |
| ICS Code (In vitro diagnostic test systems): | 11.100.10 |
scope:
Bu standard, referans olcme isleminin taslagina iliskinkurallari kapsar
Document History
December 24, 2007
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Presentation of reference measurement procedures
Bu standard, referans olcme isleminin taslagina iliskinkurallari kapsar. Not - Bu standarda uygun olarak yazilmis birolcme islemini takip eden deneyimli bir laboratuvar calisanindanongorulen araligi...
TS EN 12286/A1
December 24, 2007
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Presentation of reference measurement procedures
Bu standard, referans olcme isleminin taslagina iliskinkurallari kapsar
September 27, 2005
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Presentation of reference measurement procedures; Amendment A1
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 16, 1999
In vitro diagnosti medical devices- Measurement of quantities in samples of biological origin- Presentation of reference measurement procedures
A description is not available for this item.