TSE - TS EN 302372-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Equipment for Detection and Movement;Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz;

inactive, Most Current
Organization: TSE
Publication Date: 13 March 2007
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01

Document History

TS EN 302372-2 V1.1.1
March 13, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Equipment for Detection and Movement;Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz;
A description is not available for this item.
Advertisement