TSE - TS HD 22.12.S2

Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 12: Heat resistant EPR cords and flexible cables

inactive, Most Current
Organization: TSE
Publication Date: 31 January 2008
Status: inactive
ICS Code (Cables): 29.060.20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Bu standard, iletken sicakligi 90 C?u asmayan kullanimlar icinbeyan gerilimi en cok 450/750 V olan, isiya dayanikli EPR veya esdeger sentetik el?stomer yalitimli ve isiya dayanikli EPR, CSP veyaes deger sentetik el?stomer kilifli kordonlarin ve bukulgenkablolarin belirli ozelliklerini kapsar.

Document History

TS HD 22.12.S2
January 31, 2008
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 12: Heat resistant EPR cords and flexible cables
Bu standard, iletken sicakligi 90 C?u asmayan kullanimlar icinbeyan gerilimi en cok 450/750 V olan, isiya dayanikli EPR veya esdeger sentetik el?stomer yalitimli ve isiya dayanikli EPR, CSP veyaes...
Advertisement