GMNA - 9984904

Topcoat System, Low Bake 1K Basecoat/2K Clearcoat

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2007
Status: inactive
Page Count: 3
scope:

This specification covers the qualification and performance requirements for exterior, one-component (1K) basecoat (BC) and two-component (2K) clearcoat (CC) topcoats that perform over a bake latitude of 82 to 135°C (180 to 275°F).

Document History

April 1, 2023
Topcoat System, Low Bake, One Component (1K) Solventborne Basecoat/Two Component (2K) Solventborne Clearcoat
This specification covers the performance and qualification requirements for exterior, one-component (1K) solventborne basecoat and two-component (2K) solventborne clearcoat topcoats that perform...
September 1, 2017
Topcoat System, Low Bake, One Component (1K) Solventborne Basecoat/Two Component (2K) Solventborne Clearcoat
This specification covers the performance and qualification requirements for exterior, one-component (1K) solventborne basecoat and two-component (2K) solventborne clearcoat topcoats that perform...
December 1, 2009
Topcoat System, Low Bake, 1K Solventborne Basecoat / 2K Solventborne Clearcoat
This specification covers the qualification and performance requirements for exterior, onecomponent (1K) solventborne basecoat (BC) and two-component (2K) solventborne clearcoat (CC) topcoats that...
9984904
July 1, 2007
Topcoat System, Low Bake 1K Basecoat/2K Clearcoat
This specification covers the qualification and performance requirements for exterior, one-component (1K) basecoat (BC) and two-component (2K) clearcoat (CC) topcoats that perform over a bake...

References

Advertisement