ISO 230-3

Test Code for Machine Tools - Part 3: Determination of Thermal Effects

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2007
Status: inactive
Page Count: 52
ICS Code (Machine tools in general): 25.080.01
scope:

This part of ISO 230 defines three tests for the determination of thermal effects on machine tools:

- an environmental temperature variation error (ETVE) test;

- a test for thermal distortion caused by rotating spindles;

- a test for thermal distortion caused by moving linear axes.

The test for thermal distortion caused by moving linear axes (see Clause 7) is applicable to numerically controlled (NC) machines only and is designed to quantify the effects of thermal expansion and contraction as well as the rotational deformation of structure. For practical reasons, it is applicable to machines with linear axes up to 2 000 mm in length. If used for machines with axes longer than 2 000 mm, it will be necessary to choose a representative length of 2 000 mm in the normal range of each axis for the tests.

The tests correspond to drift tests according to ISO/TR 16015 and define the evaluation and the detailed procedure for machine tools.

NOTE It is not foreseen that numerical tolerances will be determined for the tests specified in this part of ISO 230.

Document History

November 1, 2020
Test code for machine tools — Part 3: Determination of thermal effects
This document defines four tests: — an environmental temperature variation error (ETVE) test; — a test for thermal distortion caused by rotating spindles; — a test for thermal distortion caused by...
ISO 230-3
August 15, 2007
Test Code for Machine Tools - Part 3: Determination of Thermal Effects
This part of ISO 230 defines three tests for the determination of thermal effects on machine tools: — an environmental temperature variation error (ETVE) test; — a test for thermal distortion...
March 1, 2001
Test Code for Machine Tools - Part 3: Determination of Thermal Effects
A description is not available for this item.

References

Advertisement