TSE - TS ISO 1179-1
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 24 April 2008 |
| Status: | inactive |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 1179 specifies dimensions for ports with ISO228-1 threads for use with non-adjustable stud ends shown in ISO1179 2, ISO 1179 3 and ISO 1179 4 and with adjustable stud endsshown in ISO 1179 3. Users of this part of ISO 1179 should ensurethat there is sufficient material around the port to maintain thepressure.
Document History
TS ISO 1179-1
April 24, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
This part of ISO 1179 specifies dimensions for ports with ISO228-1 threads for use with non-adjustable stud ends shown in ISO1179 2, ISO 1179 3 and ISO 1179 4 and with adjustable stud endsshown in...