IEC 60598-2-8

Luminaires – Part 2-8: Particular requirements – Handlamps

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2007
Status: inactive
Page Count: 32
ICS Code (Luminaires): 29.140.40
scope:

This Part 2-8 of IEC 60598 specifies requirements for handlamps and similar portable luminaires which are held in the hand, hooked up or resting on a surface for use with electric light sources on supply voltages not exceeding 250 V. It is to be read in conjunction with those sections of Part 1 to which reference is made.

Handlamps which can be fixed to a support by means of a wing screw, clip or magnet, and luminaires intended for inspection of the interior of barrels, are within the scope of this section.

Document History

April 1, 2013
Luminaires – Part 2-8: Particular requirements – Handlamps
This part of the IEC 60598 series specifies requirements for handlamps and similar portable luminaires which are held in the hand, hooked up or resting on a surface for use with electric light...
IEC 60598-2-8
July 1, 2007
Luminaires – Part 2-8: Particular requirements – Handlamps
This Part 2-8 of IEC 60598 specifies requirements for handlamps and similar portable luminaires which are held in the hand, hooked up or resting on a surface for use with electric light sources on...
June 1, 2007
Amendment 2 Luminaires – Part 2-8: Particular requirements – Handlamps
A description is not available for this item.
August 1, 2001
Luminaires - Part 2-8: Particular Requirements - Handlamps
A description is not available for this item.
July 1, 1996
Luminaires - Part 2: Particular Requirements - Section 8: Handlamps
A description is not available for this item.
January 1, 1996
Luminaires - Part 2: Particular Requirements - Section 8: Handlamps
A description is not available for this item.

References

Advertisement