TSE - TS 8416
Engine oils - Determination of viscosity at high temperature and high shear rate - Tapered bearing simulator method
active, Most Current
| Organization: | TSE |
| Publication Date: | 22 November 2011 |
| Status: | active |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
Bu standard, motor yaglarinin 150 ?C?ta ve 1 x 106 s-1 kaymahizindaki viskozitelerinin konik rulmanli yatak benzestiricisiyontem
Document History
TS 8416
November 22, 2011
Engine oils - Determination of viscosity at high temperature and high shear rate - Tapered bearing simulator method
Bu standard, motor yaglarinin 150 ?C?ta ve 1 x 106 s-1 kaymahizindaki viskozitelerinin konik rulmanli yatak benzestiricisiyontemi ile tayinini kapsar.
April 13, 1990
Measuring viscosity at high temperature and high shear rate by tapered bearing simulator
Bu standard, 150 Derece sicaklik ve 1x10 6s-1 kayma gerilmesindeolan madeni yaglarda konik rulmanli yatak simulator viskometresiile viskozitesinin belirlenmesini kapsar.