TSE - TS HD 629.1 S2/A1
Test requirements on accessories for use on power cables of rated voltages from 3, 6/6(7, 2) kV up to 20, 8/36(42) kV - Part 1: Cables with extruded insulation
active
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
March 2, 2010
Test requirements on accessories for use on power cables of rated voltage from 3,6/6 (7,2) kV up to 20,8/36 (42) kV - Part 1: Cables with extruded insulation
Bu standard ekstruzyon yalitilmis guc kablolarinda kullanilanyardimci donanimlarin tip deneylerini kapsar.
TS HD 629.1 S2/A1
April 9, 2009
Test requirements on accessories for use on power cables of rated voltages from 3, 6/6(7, 2) kV up to 20, 8/36(42) kV - Part 1: Cables with extruded insulation
A description is not available for this item.
February 20, 2007
Test requirements on accessories for use on power cables of rated voltage from 3,6/6 '7,2) kV up to 20,8/38 kV Part 1: Cables with extraded insulation
Bu standard ekstruzyon yalitilmis guc kablolarinda kullanilanyardimci donanimlarin tip deneylerini kapsar.