TSE - TS ISO 3442-3
Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 3: Power-operated chucks with serrated jaws
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 November 2010 |
| Status: | active |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This standard specifies 90? and 60? serrations and jaw nutsapplicable to 90? and 60? serrations for mounting the top jwas onthe base of power chucks, in order to ensure interchangeability. Italso describes, with reference to ISO 230-1, the geometric test forself-centring, power-operated chucks with two or more two-piecejaws (serrated type), and the corresponding tolerances whichapply
Document History
TS ISO 3442-3
November 9, 2010
Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 3: Power-operated chucks with serrated jaws
This standard specifies 90? and 60? serrations and jaw nutsapplicable to 90? and 60? serrations for mounting the top jwas onthe base of power chucks, in order to ensure interchangeability. Italso...