TSE - TS EN 4020
Aerospace series - Pipe coupling 8?30' in titanium alloy - Elbows 90?, welded end with thrust wire nut
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
TS EN 4020
January 19, 2010
Aerospace series - Pipe coupling 8?30' in titanium alloy - Elbows 90?, welded end with thrust wire nut
A description is not available for this item.
November 11, 2002
Aerospace series - Pipe coupling 8?30 in titanium alloy - Elbows 90?, welded end with thrust wire nut
Belirlenmiş en düşük akma mukavemeti 500 N/mm2 den büyük olan yüksek mukavemetli çeliklerin koruyucu gaz metal ark kaynağı edildiği gibi veya gerilmesi giderilmiş durumdaki boru şeklindeki özlü...