TSE - TS EN 61755-3-8

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2, 5 mm and 1, 25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre

active, Most Current
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

TS EN 61755-3-8
January 19, 2010
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2, 5 mm and 1, 25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.
Advertisement