TSE - TS EN 4132

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C

active, Most Current
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

TS EN 4132
January 19, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.
Advertisement