TSE - TS EN 12864/A3
Low-pressure, non-adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 2 March 2010 |
| Status: | inactive |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
TS EN 12864/A3
March 2, 2010
Low-pressure, non-adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
December 27, 2005
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
September 27, 2005
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 29, 2001
maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
Bu standard, alçıtaşı bloklarını veya diğer alçı birimlerini bir araya getirmek için kullanılmış alçı esaslı yapıştırıcıların performanslarını ve özelliklerini kapsar