TSE - TS EN 61243-3
Live working ? Voltage detectors ? Part 3: Two-pole low-voltage type
inactive
| Organization: | TSE |
| Publication Date: | 29 March 2011 |
| Status: | inactive |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Bu standard, asagidaki elektriksel sistemlerin bolumleri iletemas halinde kullanilacak olan yardimci donanimlari ile birlikte(disli kelepceler ve sokulebilir uclar) elde tasinan iki kutuplugerilim detektorlerini kapsar. - 16 2/3 Hz?den 500 Hz?e kadar olananma frekanslarinda 1000 V?u gecmeyen a.a. gerilimleri icin ve/veya- 1500 V?u gecmeyen d.a. gerilimler icin.
Document History
October 23, 2015
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
February 18, 2015
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
This part of IEC 61243 is applicable to hand-held two-polevoltage detectors with theiraccessories (crocodile clips anddetachable leads) to be used in contact with parts ofelectricalsystems: for a.c....
February 18, 2015
Live working ? Voltage detectors ? Part 3: Two-pole low-voltage type
A description is not available for this item.
July 14, 2011
Live working ? Voltage detectors ? Part 3: Two-pole low-voltage type
A description is not available for this item.
TS EN 61243-3
March 29, 2011
Live working ? Voltage detectors ? Part 3: Two-pole low-voltage type
Bu standard, asagidaki elektriksel sistemlerin bolumleri iletemas halinde kullanilacak olan yardimci donanimlari ile birlikte(disli kelepceler ve sokulebilir uclar) elde tasinan iki kutuplugerilim...
April 20, 2004
Live working - Voltage detectors -- Part 3: Two-pole low-voltage type
Bu standard, anma gerilimi 1000 V a.a ve/veya 1500 V d.a?yigecmeyen ve 500 Hz altindaki frekanslardaki (anma frekanslari)elektriksel sistemlerde kullanilan iki kutuplu gerilimdetektorlerini kapsar.
March 21, 2000
Live working- Voltage detectors- Part 3: Two-pole low voltage type (IEC 61243-3:1998)
A description is not available for this item.