TSE - TS EN 60793-1-31
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | active |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
TS EN 60793-1-31
January 13, 2011
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
A description is not available for this item.
January 17, 2006
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
Bu standard, optik fiber numunelerinin cekme mukavemeti ileilgili degerleri kapsar.
November 11, 2002
Optical fibres - Part 1-31: Measurement methods and test procedures; Tensile strength (IEC 60793-1-31:2001)
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...