PIP RESP73-D EEDS

Electronic Entry Data Sheet for ASME Centrifugal Pumps (US Customary Units)

inactive
Buy Now
Organization: PIP
Publication Date: 1 February 2007
Status: inactive
Page Count: 2
scope:

The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1 - 2001. The section/paragraph numbers and the associated headings used in this Practice correspond to the ones used in ASME B73.1. Since this Practice does not take exception to all the requirements in ASME B73.1, the section/paragraph numbers in this Practice may not be sequential. Data sheets PIP RESP73-D and PIP RESP73-DM, appended, may be used to select options for ordering the pumps specified in this Practice.

Purpose

The purpose of this Practice is to specify the requirements for design and manufacture of horizontal end suction centrifugal pumps for use in chemical plants and refineries.

Document History

April 1, 2015
Electronic Entry Data Sheets for Application of ASME B73.2 - 2003-R2008 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing...
PIP RESP73-D EEDS
February 1, 2007
Electronic Entry Data Sheet for ASME Centrifugal Pumps (US Customary Units)
The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1 - 2001. The section/paragraph numbers and the associated headings used...

References

Advertisement