TSE - TS EN 50377-7-4

Connector sets and interconnect components to be used in optical fibrecommunication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for category C

active, Most Current
Organization: TSE
Publication Date: 13 December 2011
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

TS EN 50377-7-4
December 13, 2011
Connector sets and interconnect components to be used in optical fibrecommunication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for category C
A description is not available for this item.
March 31, 2005
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC- PC simplex terminated on IEC 60793-2, category B1.1, singlemode fibre
This standard covers the determination of resistance of paint films to fungal and mould growth.
Advertisement