TSE - TS EN 50065-2-2/A1/AC

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in industrial environments

active
Organization: TSE
Publication Date: 31 January 2012
Status: active
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Immunity): 33.100.20

Document History

April 12, 2012
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
Bu standard, endustriyel ortamlarda, dusuk gerilimli elektriksistemleri uzerinde 95 kHz il? 148,5 kHz frekans araliginda bilgigonderen veya alan sinyalleri kullanan elektrikli cihazlari...
April 12, 2012
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in industrial environments
Bu standard, endustriyel ortamlarda, dusuk gerilimli elektriksistemleri uzerinde 95 kHz il? 148,5 kHz frekans araliginda bilgigonderen veya alan sinyalleri kullanan elektrikli cihazlari...
TS EN 50065-2-2/A1/AC
January 31, 2012
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in industrial environments
A description is not available for this item.
March 29, 2011
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
A description is not available for this item.
January 17, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in industrial environments
Bu standard, yüksek basınçlı cıva buharlı, alçak basınçlı sodyum buharlı, yüksek basınçlı sodyum buharlı ve metal halojenür lâmbalar gibi boşalmalı lâmbalar ile birlikte kullanılan balastların...
April 27, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
Bu standard, endustriyel ortamlarda, dusuk gerilimli elektriksistemleri uzerinde 95 kHz il? 148,5 kHz frekans araliginda bilgigonderen veya alan sinyalleri kullanan elektrikli cihazlari...
January 28, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
TS HD 620 S1/Cilt 1 ve Cilt 2'nin bazı maddeleri bu tadilde değiştirilmiştir.
Advertisement