TSE - TS EN 50516-2-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems -Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
active, Most Current
| Organization: | TSE |
| Publication Date: | 12 April 2012 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
TS EN 50516-2-1
April 12, 2012
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems -Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
A description is not available for this item.