TSE - TS EN 4612-013

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable -Product standard

active, Most Current
Organization: TSE
Publication Date: 12 June 2013
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoku) degerini asmayan gerilimlerdecalisan, - 65oC ile 150oC arasinda calisan, ucak icerisineyerlestirilmis elektrikli sistemlerde kullanilmak uzere, Caprazbagli Etilen Tetra Floro Etilen es polimer (Crosslinked EthyleneTetra Fluoro Ethylene co-polimer- XLETFE) ailesinden, nikelkaplamali bakir iletkenli, UV lazer baski yapilabilir elektriklikablolarin ozelliklerini kapsar

Document History

TS EN 4612-013
June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable -Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoku) degerini asmayan gerilimlerdecalisan, - 65oC ile 150oC arasinda calisan, ucak icerisineyerlestirilmis...
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable -Product standard
A description is not available for this item.
Advertisement