TSE - TS EN 62271-203
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 Kv
active
| Organization: | TSE |
| Publication Date: | 19 July 2012 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
December 24, 2014
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
Bu standard, isletme frekanslari en cok 60 Hz?e kadar olan binaici ve bina disi tesis ile beyan gerilimleri 52 kV?un uzerindekialternatif akim icin atmosfer basincindaki havanin disindaki biryalitkan...
TS EN 62271-203
July 19, 2012
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 Kv
A description is not available for this item.
April 25, 2006
High-voltage switchgear and controlgear -- Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
Bu standard, isletme frekanslari en cok 60 Hz?e kadar olan binaici ve bina disi tesis ile beyan gerilimleri 52 kV?un uzerindekialternatif akim icin atmosfer basincindaki havanin disindaki biryalitkan...
December 2, 2004
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV (IEC 62271-200:2003)
Bu standard, potansiyel patlayıcı ortamlarda kullanılması amaçlanan elektrikli cihazlar ile Ex bileşenlerin yapılışı, deneye tâbi tutulması ve işaretlenmesiyle ilgili genel özellikleri kapsar.