TSE - TS EN ISO 9809-2/T1

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)

active, Most Current
Organization: TSE
Publication Date: 10 April 2013
Status: active
ICS Code (Pressure vessels): 23.020.30

Document History

TS EN ISO 9809-2/T1
April 10, 2013
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)
A description is not available for this item.
April 12, 2011
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)
Bu standard; sikistirilmis, sivilastirilmis ve cozunmus gazlaricin, su kapasitesi 0,5 L?den 150 L?ye (dahil) kadar, tekrardoldurulabilir sertlestirilmis ve temperlenmis dikissiz celik gaztuplerinin...
Advertisement