DSF/prEN ISO 23936-1

Petroleum, petrochemical and natural gas industries - Non-metallic materials in contact with media related to oil and gas production - Part 1: Thermoplastics (ISO/DIS 23936-1:2007)

inactive
Organization: DS
Status: inactive
Page Count: 36
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
scope:

The ISO 23936 series describes general principles and gives requirements and recommendations for the selection and qualification of non-metallic materials for service in equipment used in oil and gas production environments, where the failure of such equipment could pose a risk to the health and safety of the public and personnel or to the environment. It can be applied to help to avoid costly corrosion failures of the equipment itself. It supplements, but does not replace, the material requirements given in the appropriate design codes, standards or regulations.
This part of ISO 23936 addresses the resistance of thermoplastics to the deterioration in properties that may be caused by physical or chemical interaction with produced and injected oil and gasfield media and with production and treatment chemical. Interaction with sunlight is included, however, ionising radiation is excluded from the scope of this part of ISO 23936. The requirements of the ISO 13628 series shall take precedence in subsea applications. The requirements of the EN 1555 series, the EN 12201 series, or national equivalents shall take precedence in polyethylene pipe applications. The requirements of ISO 10423 shall take precedence for wellhead applications and ISO 14313 for valve applications.
Furthermore, this part of ISO 23936 is not necessarily suitable for application to equipment used in refining or downstream processes and equipment. The equipment considered includes but is not limited to non-metallic pipelines, piping, liners, seals, gaskets, and washers.

Document History

October 3, 2022
Oil and gas industries including lower carbon energy – Non-metallic materials in contact with media related to oil and gas production – Part 1: Thermoplastics (ISO 23936-1:2022)
This document gives general principles, specifies requirements and gives recommendations for the assessment of the stability of non-metallic materials for service in equipment used in oil and gas...
June 8, 2009
Petroleum, petrochemical and natural gas industries – Non-metallic materials in contact with media related to oil and gas production – Part 1: Thermoplastics
ISO 23936 as a whole presents general principles and gives requirements and recommendations for the selection and qualification, and gives guidance for the quality assurance, of non-metallic...
Petroleum, petrochemical and natural gas industries – Non-metallic materials in contact with media related to oil and gas production – Part 1: Thermoplastics (ISO/DIS 23936-1:2021)
A description is not available for this item.
Petroleum, petrochemical and natural gas industries - Non-metallic materials in contact with media related to oil and gas production - Part 1: Thermoplastics (ISO/FDIS 23936-1:2008)
ISO 23936 as a whole presents general principles and gives requirements and recommendations for the selection and qualification, and gives guidance for the quality assurance, of non-metallic...
DSF/prEN ISO 23936-1
Petroleum, petrochemical and natural gas industries - Non-metallic materials in contact with media related to oil and gas production - Part 1: Thermoplastics (ISO/DIS 23936-1:2007)
The ISO 23936 series describes general principles and gives requirements and recommendations for the selection and qualification of non-metallic materials for service in equipment used in oil and gas...
Advertisement