TSE - TS EN ISO 1179-1

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports

active
Organization: TSE
Publication Date: 13 February 2014
Status: active
ICS Code (Piping and couplings): 23.100.40

Document History

March 9, 2015
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
ISO 1179?un bu bolumu, ISO 228-1?e gore vida disli portlar icin,ISO 1179-2, ISO 1179-3 ve ISO 1179-4?te tanimlanan ayarlanamayansaplama uclu ve ISO 1179-3?te tanimlanan ayarlanabilen saplama...
TS EN ISO 1179-1
February 13, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
A description is not available for this item.
April 9, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
A description is not available for this item.
Advertisement