TSE - TS EN 50525-3-21/AC
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 February 2014 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
TS EN 50525-3-21/AC
February 13, 2014
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke
A description is not available for this item.
April 25, 2013
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke
Bu standard, atese maruz kaldiginda duman ve korozif gazemisyonu dusuk olan ve halojensiz ve capraz bagli bilesiktenyalitimi ve kilifi olan bukulgen kablolari kapsar.
November 22, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked insulation, and low emission of smoke
A description is not available for this item.